Interface, Inc. - AZ 6-Axis Load Cells Model 6A40A

Description
Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive, and medical research (orthopedics & biomechanical). Force and Torque in all 6 axes Compact Size Low Crosstalk Temperature Compensated
Description
Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive, and medical research (orthopedics & biomechanical). Force and Torque in all 6 axes Compact Size Low Crosstalk Temperature Compensated

Suppliers

Company
Product
Description
Supplier Links
6-Axis Load Cells - Model 6A40A - Interface, Inc. - AZ
Scottsdale, AZ, USA
6-Axis Load Cells
Model 6A40A
6-Axis Load Cells Model 6A40A
Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive, and medical research (orthopedics & biomechanical). Force and Torque in all 6 axes Compact Size Low Crosstalk Temperature Compensated

Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels.

Interface's 6-Axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive, and medical research (orthopedics & biomechanical).

  • Force and Torque in all 6 axes
  • Compact Size
  • Low Crosstalk
  • Temperature Compensated
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 6A40A
Product Name 6-Axis Load Cells
Force Rating 44.96 lbs (20.39 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Pancake
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K6-G0 - KZ-011-0400-50N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Load cell C3 OIML IP68/IP69K 20t - 1-C16A3C3/20T/L-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Metric Universal Load Cells - FL100UM - Strainsert
Specs
Force Rating 100036 lbs (45368 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details