Interface, Inc. - AZ Dual Range Standard Load Cell Compression-Only Model 2131

Description
Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate asurements throughout test range 4X to 5X overload protection on lower pacity load cell Proprietary Interface temperature mpensated gages High output for both ranges - to 4 mV/V Eccentric load compensated Shunt calibration Low deflection
Description
Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate asurements throughout test range 4X to 5X overload protection on lower pacity load cell Proprietary Interface temperature mpensated gages High output for both ranges - to 4 mV/V Eccentric load compensated Shunt calibration Low deflection

Suppliers

Company
Product
Description
Supplier Links
Dual Range Standard Load Cell Compression-Only - Model 2131 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Dual Range Standard Load Cell Compression-Only
Model 2131
Dual Range Standard Load Cell Compression-Only Model 2131
Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate asurements throughout test range 4X to 5X overload protection on lower pacity load cell Proprietary Interface temperature mpensated gages High output for both ranges - to 4 mV/V Eccentric load compensated Shunt calibration Low deflection

Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class:

  • Dual range allows for accurate
  • asurements throughout test range
  • 4X to 5X overload protection on lower
  • pacity load cell
  • Proprietary Interface temperature
  • mpensated gages
  • High output for both ranges - to 4 mV/V
  • Eccentric load compensated
  • Shunt calibration
  • Low deflection
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 2131
Product Name Dual Range Standard Load Cell Compression-Only
Force Rating 28100 to 101160 lbs (12744 to 45878 kg)
Force Measured Compression
Package Pancake
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E2-K1-G1 - KZ-011-0400-80N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Mini compressive force transd. C9C/50N - 1-C9C/50N - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.24 lbs (5.1 kg)
Accuracy 0.20 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Wireless Load Pin - Wireless Load Pin - Strainsert
Specs
Package Load Pin
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details