Interface, Inc. - AZ Fatigue Rated High Capacity Load Cell (U.S. & Metric) Model 1090

Description
Why the Interface series 1000 Fatigue Rated High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages 100 million fully reversed cycles Performance to 0.06% Eccentric load compensated Low deflection 0.0008%/°F (0.0015%/°C) temp. effect on output Barometric compensation Shunt calibration Can be used in either tension and compression
Description
Why the Interface series 1000 Fatigue Rated High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages 100 million fully reversed cycles Performance to 0.06% Eccentric load compensated Low deflection 0.0008%/°F (0.0015%/°C) temp. effect on output Barometric compensation Shunt calibration Can be used in either tension and compression

Suppliers

Company
Product
Description
Supplier Links
Fatigue Rated High Capacity Load Cell (U.S. & Metric) - Model 1090 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Fatigue Rated High Capacity Load Cell (U.S. & Metric)
Model 1090
Fatigue Rated High Capacity Load Cell (U.S. & Metric) Model 1090
Why the Interface series 1000 Fatigue Rated High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages 100 million fully reversed cycles Performance to 0.06% Eccentric load compensated Low deflection 0.0008%/°F (0.0015%/°C) temp. effect on output Barometric compensation Shunt calibration Can be used in either tension and compression

Why the Interface series 1000 Fatigue Rated High Capacity Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • 100 million fully reversed cycles
  • Performance to 0.06%
  • Eccentric load compensated
  • Low deflection
  • 0.0008%/°F (0.0015%/°C) temp. effect on output
  • Barometric compensation
  • Shunt calibration
  • Can be used in either tension and compression
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1090
Product Name Fatigue Rated High Capacity Load Cell (U.S. & Metric)
Force Rating 1.01E6 lbs (458776 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 2.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW27BPC3/20kg - 1-PW27BPC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
RCP/SCP Series - SCP-0.625 - Strainsert
Specs
Force Rating 4000 lbs (1814 kg)
Package Load Pin
Output Analog Voltage
View Details