Interface, Inc. - AZ Low Height Load Cell Model SML

Description
Why the Interface series SML Low Height Load Cell is the best in class: Proprietary Interface temperature compensated strain gages From 3/4" high Performance to .05% Low extraneous load sensitivity Tension and compression .0008%/°F temp. effect on output Overload protected (SML-5 and SML-10) More Information The SML is a low height load cell with high performance.
Description
Why the Interface series SML Low Height Load Cell is the best in class: Proprietary Interface temperature compensated strain gages From 3/4" high Performance to .05% Low extraneous load sensitivity Tension and compression .0008%/°F temp. effect on output Overload protected (SML-5 and SML-10) More Information The SML is a low height load cell with high performance.

Suppliers

Company
Product
Description
Supplier Links
Low Height Load Cell - Model SML - Interface, Inc. - AZ
Scottsdale, AZ, USA
Low Height Load Cell
Model SML
Low Height Load Cell Model SML
Why the Interface series SML Low Height Load Cell is the best in class: Proprietary Interface temperature compensated strain gages From 3/4" high Performance to .05% Low extraneous load sensitivity Tension and compression .0008%/°F temp. effect on output Overload protected (SML-5 and SML-10) More Information The SML is a low height load cell with high performance.

Why the Interface series SML Low Height Load Cell is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • From 3/4" high
  • Performance to .05%
  • Low extraneous load sensitivity
  • Tension and compression
  • .0008%/°F temp. effect on output
  • Overload protected (SML-5 and SML-10)

More Information

The SML is a low height load cell with high performance.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model SML
Product Name Low Height Load Cell
Force Rating 5 to 1000 lbs (2.27 to 454 kg)
Force Measured Tension; Compression
Package Plate / Platform
Output Analog Voltage; 2.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Single Point load cell PW15AH C6MR 20kg - 1-PW15AHC6/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 559818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Pivot End at 90° Model Designation - TLLR-2 AL - Strainsert
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-L08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 60000 lbs (50 to 27211 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details