Interface, Inc. - AZ Flange Load Cell Model 1710

Description
Why the Interface series 1700 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric load compensated .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration Low deflection Barometric compensation Tension and compression
Description
Why the Interface series 1700 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric load compensated .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration Low deflection Barometric compensation Tension and compression

Suppliers

Company
Product
Description
Supplier Links
Flange Load Cell - Model 1710 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Flange Load Cell
Model 1710
Flange Load Cell Model 1710
Why the Interface series 1700 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric load compensated .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration Low deflection Barometric compensation Tension and compression

Why the Interface series 1700 Flange Load Cell is the best in class:

  • Standard flange design mounts directly to cylinders
  • Proprietary Interface temperature compensated strain gages
  • Performance to .05%
  • Eccentric load compensated
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Shunt calibration
  • Low deflection
  • Barometric compensation
  • Tension and compression
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1710
Product Name Flange Load Cell
Force Rating 562 to 1124 lbs (255 to 510 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 2.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Digital load cell control funct.CANopen - 1-FIT5AEC3/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 2553719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details
Compression Load Cells - FL10C - Strainsert
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Compression Load Cell - X-C08-H30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details