Interface, Inc. - AZ Standard High Capacity Load Cell (U.S. & Metric) Model 1290

Description
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size
Description
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size

Suppliers

Company
Product
Description
Supplier Links
Standard High Capacity Load Cell (U.S. & Metric) - Model 1290 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard High Capacity Load Cell (U.S. & Metric)
Model 1290
Standard High Capacity Load Cell (U.S. & Metric) Model 1290
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size

Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • High output - to 4 mV/V
  • Eccentric Load compensated
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Low deflection
  • Shunt calibration
  • Barometric compensation
  • Tension and compression
  • Compact Size
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1290
Product Name Standard High Capacity Load Cell (U.S. & Metric)
Force Rating 2.02E6 lbs (917551 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Pendulum load cell C16D1/60t - 1-C16A2D1/60T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 120000 lbs (54422 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cells - FL7.5C - Strainsert
Specs
Force Rating 7500 lbs (3401 kg)
Force Measured Compression
Output Analog Voltage
View Details