Interface, Inc. - AZ Miniature Beam Load Cell Model MB

Description
Why the Interface series MB Miniature Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp. effect on output More Information The MB is a miniature beam load cell used in medical test machine and a variety of low capacity applications.
Description
Why the Interface series MB Miniature Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp. effect on output More Information The MB is a miniature beam load cell used in medical test machine and a variety of low capacity applications.

Suppliers

Company
Product
Description
Supplier Links
Miniature Beam Load Cell - Model MB - Interface, Inc. - AZ
Scottsdale, AZ, USA
Miniature Beam Load Cell
Model MB
Miniature Beam Load Cell Model MB
Why the Interface series MB Miniature Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp. effect on output More Information The MB is a miniature beam load cell used in medical test machine and a variety of low capacity applications.

Why the Interface series MB Miniature Beam Load Cell is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Performance to 0.03%
  • Low height - 1in max
  • 0.0008%/°F temp. effect on output

More Information

The MB is a miniature beam load cell used in medical test machine and a variety of low capacity applications.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model MB
Product Name Miniature Beam Load Cell
Force Rating 5 to 250 lbs (2.27 to 113 kg)
Force Measured Compression
Package Miniature; Cantilever
Output Analog Voltage; 3.0 mV/V
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E2-K1-G0 - KZ-011-0400-50N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single Point load cell PW15PH C6MR 50kg - 1-PW15PHC6/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
RCP/SCP Series - SCP-1.000 - Strainsert
Specs
Force Rating 12000 lbs (5442 kg)
Package Load Pin
Output Analog Voltage
View Details