Interface, Inc. - AZ Standard Load Cell (U.S. & Metric) Model 1232

Description
Why the Interface series 1200 Standard Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base (optional) Barometric compensation
Description
Why the Interface series 1200 Standard Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base (optional) Barometric compensation

Suppliers

Company
Product
Description
Supplier Links
Standard Load Cell (U.S. & Metric) - Model 1232 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Load Cell (U.S. & Metric)
Model 1232
Standard Load Cell (U.S. & Metric) Model 1232
Why the Interface series 1200 Standard Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base (optional) Barometric compensation

Why the Interface series 1200 Standard Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Performance to .02%
  • High output - to 4 mV/V
  • Eccentric load compensated
  • Low deflection
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Shunt calibration
  • High precision base (optional)
  • Barometric compensation
Supplier's Site
Standard 3-Wire Amplified Load Cell - Model 1232 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard 3-Wire Amplified Load Cell
Model 1232
Standard 3-Wire Amplified Load Cell Model 1232
Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Eccentric load compensated Low deflection Shunt calibration Tension and compression Compact size 3-wire internal amp choice of 4-20 mA, ±5V, ±10V, 0-5V, 0-10V Amplifier Housing

Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Eccentric load compensated
  • Low deflection
  • Shunt calibration
  • Tension and compression
  • Compact size
  • 3-wire internal amp choice of 4-20 mA, ±5V, ±10V, 0-5V, 0-10V
  • Amplifier Housing
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ Interface, Inc. - AZ
Product Category Force and Load Sensors Force and Load Sensors
Product Number Model 1232 Model 1232
Product Name Standard Load Cell (U.S. & Metric) Standard 3-Wire Amplified Load Cell
Force Rating 101160 lbs (45878 kg) 101160 lbs (45878 kg)
Force Measured Tension; Compression Tension; Compression
Package Pancake Pancake
Output Analog Voltage; 4.0 mV/V Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E0-K1-G0 - KZ-011-0400-80N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
FIT5X/5kgDigital load cell CANopen - 1-FIT5XEC3/5KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.03 lbs (5 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Metric Universal Load Cells - FL150UM - Strainsert
Specs
Force Rating 149942 lbs (68001 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details