Interface, Inc. - AZ Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered ±5 VDC or 4-20 mA Small size Ultra-stable electronics More Information Small, DC powered in-line... | |
| Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA 10-28 VDC power Selectable full... | |
| Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale 22-bit resolution High thermal stability Shunt calibration, software selectable Auto... | |
| Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale 20-bit resolution High thermal stability Shunt calibration, software selectable Single... | |
| Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA 110 VAC, 220 VAC OR 18-24... | |
| Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration. New... | |
| Why the Interface series DCA Vehicle Compatible Signal Conditioner is the best in class: 10-28 VDC Power User Selectable analog output + 10V, +5V or 4-2 0mA Small size NEMA... |