MODEL LBMU-1K -- ULTRA COMPRESSION LOAD BUTTON
Interface, Inc. - AZ
Ultra Compression Load Button
Model LBMU-1K
Description
Capacities from 100 - 1K lbf
Temperature Compensated
Superior to Any Other Load Button
Stainless Steel
Enhanced Eccentric Load Rejection
Description
Capacities from 100 - 1K lbf
Temperature Compensated
Superior to Any Other Load Button
Stainless Steel
Enhanced Eccentric Load Rejection
Suppliers
Capacities from 100 - 1K lbf
Temperature Compensated
Superior to Any Other Load Button
Stainless Steel
Enhanced Eccentric Load Rejection
- Capacities from 100 - 1K lbf
- Temperature Compensated
- Superior to Any Other Load Button
- Stainless Steel
- Enhanced Eccentric Load Rejection
Supplier's Site
Technical Specifications
|
Product Category
|
Force and Load Sensors |
|
Product Number
|
Model LBMU-1K |
|
Product Name
|
Ultra Compression Load Button |
|
Force Rating
|
1000 lbs (454 kg)
|
|
Accuracy
|
0.15 ±% Full Scale
|
|
Force Measured
|
Tension; Compression
|
|
Package
|
Pancake
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Force Rating
6744 lbs (3059 kg)
Accuracy
0.10 ±% Full Scale
Force Measured
Tension
View Details
Hottinger Brüel & Kjær A/S
Force Rating
60000 lbs (27211 kg)
Shear Type
Shear Beam
Output
Passive (mV/V)
View Details
Force Rating
500 lbs (227 kg)
Accuracy
0.20 ±% Full Scale
Device
Gauge / Indicator
View Details
ABB Measurement & Analytics
Force Rating
44960 lbs (20390 kg)
Package
Plate / Platform
Device
Sensor / Transducer
View Details