Interface, Inc. - AZ Platform Scale Load Cell Model SPI

Description
Why the Interface series SPI Platform Scale Load Cell (3-15 lbf) is the best in class: Proprietary Interface temperature compensated strain gages 0.01% nonrepeatability Environmentally sealed 0.0008%/°F temp. effect on output 10x overload protection Eccentric load compensated More Information The SPI is designed to be used as a scale and is compensated for off center loads.
Description
Why the Interface series SPI Platform Scale Load Cell (3-15 lbf) is the best in class: Proprietary Interface temperature compensated strain gages 0.01% nonrepeatability Environmentally sealed 0.0008%/°F temp. effect on output 10x overload protection Eccentric load compensated More Information The SPI is designed to be used as a scale and is compensated for off center loads.

Suppliers

Company
Product
Description
Supplier Links
Platform Scale Load Cell - Model SPI - Interface, Inc. - AZ
Scottsdale, AZ, USA
Platform Scale Load Cell
Model SPI
Platform Scale Load Cell Model SPI
Why the Interface series SPI Platform Scale Load Cell (3-15 lbf) is the best in class: Proprietary Interface temperature compensated strain gages 0.01% nonrepeatability Environmentally sealed 0.0008%/°F temp. effect on output 10x overload protection Eccentric load compensated More Information The SPI is designed to be used as a scale and is compensated for off center loads.

Why the Interface series SPI Platform Scale Load Cell (3-15 lbf) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • 0.01% nonrepeatability
  • Environmentally sealed
  • 0.0008%/°F temp. effect on output
  • 10x overload protection
  • Eccentric load compensated

More Information

The SPI is designed to be used as a scale and is compensated for off center loads.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model SPI
Product Name Platform Scale Load Cell
Force Rating 3 to 15 lbs (1.36 to 6.8 kg)
Force Measured Compression
Package Plate / Platform
Output Analog Voltage; 3.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K0-G0 - KZ-011-0400-200N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Ringtorsional load cell RtNC3/470t - 1-RTNC3/470T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 940000 lbs (426304 kg)
Force Measured Compression
Output Passive (mV/V)
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Universal Load Cells - FL5U - Strainsert
Specs
Force Rating 5000 lbs (2268 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details