Interface, Inc. - AZ Ultra Precision Load Cell Model 1132

Description
Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection 0.0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation Tension and compression
Description
Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection 0.0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation Tension and compression

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Load Cell - Model 1132 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Ultra Precision Load Cell
Model 1132
Ultra Precision Load Cell Model 1132
Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection 0.0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation Tension and compression

Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Performance to .02%
  • High output - to 4 mV/V
  • Eccentric load compensated
  • Low deflection
  • 0.0008%/°F (.0015%/°C) temp. effect on output
  • Shunt calibration
  • High precision base included
  • Barometric compensation
  • Tension and compression
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1132
Product Name Ultra Precision Load Cell
Force Rating 100000 lbs (45351 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 4 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Weig. module w.load cell HLCB1C3/1.76t - 1-HLC/M3LBR1.76T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 3520 lbs (1596 kg)
Package Tank Weighing
Output Passive (mV/V)
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Fatigue Rated Universal Load Cells - FFL(120/±80)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details