Interface, Inc. - AZ Standard High Capacity Load Cell (U.S. & Metric) Model 1260

Description
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size
Description
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size

Suppliers

Company
Product
Description
Supplier Links
Standard High Capacity Load Cell (U.S. & Metric) - Model 1260 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard High Capacity Load Cell (U.S. & Metric)
Model 1260
Standard High Capacity Load Cell (U.S. & Metric) Model 1260
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size

Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • High output - to 4 mV/V
  • Eccentric Load compensated
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Low deflection
  • Shunt calibration
  • Barometric compensation
  • Tension and compression
  • Compact Size
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1260
Product Name Standard High Capacity Load Cell (U.S. & Metric)
Force Rating 606960 lbs (275265 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell PW15BC3/15kg - 1-PW15BC3/15KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 33.08 lbs (15 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 559713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details
Universal Load Cell Load Buttons - FL10UB - Strainsert
Specs
Device Sensor / Transducer
View Details
Compression Load Cell - X-C01-10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details