Interface, Inc. - AZ Datasheets for Weight Indicators
Weight Indicators are readouts and displays for showing weight, they are often digital but can be analog as well.
Weight Indicators: Learn more
| Product Name | Notes |
|---|---|
| • Large 0.8 in LED 6-digit Display • 100,000 displayed graduations • 523,000 internal counts • Powers up to 10 Load Cells • Tension/Compression operation • NEMA 4X stainless steel... | |
| Why the Interface series 9390 Battery Powered Weight Indicator is the best in class: Large 1" high contrast LCD display 6-digits 100,000 display graduations Powers up to 4 load cells... | |
| Why the Interface series UMC 600 Weight Indicator/Controller is the best in class: Powers up to 8 load cells 80,000 display graduations Nonlinearity < 0.01% Nema 4 stainless steel enclosures... | |
| Why the Interface series 9300 Weight Indicator is the best in class: 6-digit display 60,000 display graduations Powers up to 8 load cells 15 Updates/second typical NEMA 4 stainless steel... |