Interface, Inc. - AZ 6-Axis Load Cells Model 6A175

Description
Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive, and medical research (orthopedics & biomechanical). Force and Torque in all 6 axes Compact Size Low Crosstalk Temperature Compensated
Description
Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive, and medical research (orthopedics & biomechanical). Force and Torque in all 6 axes Compact Size Low Crosstalk Temperature Compensated

Suppliers

Company
Product
Description
Supplier Links
6-Axis Load Cells - Model 6A175 - Interface, Inc. - AZ
Scottsdale, AZ, USA
6-Axis Load Cells
Model 6A175
6-Axis Load Cells Model 6A175
Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive, and medical research (orthopedics & biomechanical). Force and Torque in all 6 axes Compact Size Low Crosstalk Temperature Compensated

Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels.

Interface's 6-Axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive, and medical research (orthopedics & biomechanical).

  • Force and Torque in all 6 axes
  • Compact Size
  • Low Crosstalk
  • Temperature Compensated
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 6A175
Product Name 6-Axis Load Cells
Force Rating 2248 to 11240 lbs (1020 to 5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Pancake
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Bending beam load cell HLCA1C3/2.2t - 1-HLCA1C3/2.2T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4400 lbs (1995 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cells - FL7.5C - Strainsert
Specs
Force Rating 7500 lbs (3401 kg)
Force Measured Compression
Output Analog Voltage
View Details