Interface, Inc. - AZ Standard High Capacity Load Cell (U.S. & Metric) Model 1240

Description
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size
Description
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size

Suppliers

Company
Product
Description
Supplier Links
Standard High Capacity Load Cell (U.S. & Metric) - Model 1240 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard High Capacity Load Cell (U.S. & Metric)
Model 1240
Standard High Capacity Load Cell (U.S. & Metric) Model 1240
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size

Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • High output - to 4 mV/V
  • Eccentric Load compensated
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Low deflection
  • Shunt calibration
  • Barometric compensation
  • Tension and compression
  • Compact Size
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1240
Product Name Standard High Capacity Load Cell (U.S. & Metric)
Force Rating 202320 lbs (91755 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E2-K1-G0 - KZ-011-0400-300N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Transfer Standard TOP-Z30A/500N - 1-TOP-Z30A/500N - Hottinger Brüel & Kjær A/S
Specs
Force Rating 112 lbs (50.98 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
RCP/SCP Series - SCP-2.250 - Strainsert
Specs
Force Rating 65000 lbs (29478 kg)
Package Load Pin
Output Analog Voltage
View Details