Interface, Inc. - AZ Intrinsically Safe Load Cells Model 3400

Description
Stainless steel construction • Sealed connector • IP68 environmental protection • Internally amplified 4-20 mA output, loop-powered • Unipolar (T or C) or bipolar (T and C) • Zero and span adjustment access • CE certified • Explosion protection by Intrinsic Safety (approval pending) per ATEX designation: II 2 G Ex ib IIC T4 Specially designed load cells with loop-powered intrinsically safe amplified output for use in oil field and other hazardous locations. These load cells are derived from other proven Interface models by adding high resistance strain gages for lowcurrent loop power and shielded internal amplifier for extra low emissions and minimal EMI susceptibility. Model 3400 Intrinsically Safe Load Cell The Model 3400 is a family of load cells of various mechanical configurations, all with the same internal 4–20 mA loop-powered amplifier and 4000-5000 ohm strain gage bridge. All load cells in the family are intrinsically safe when installed per the installation manual and are certified as such by the following Notified Body: Physikalisch-Technis che Bundesanstalt Intrinsic Safety is an explosion protection technique that ensures that a circuit operating in an explosive atmosphere cannot cause ignition. This is done by limiting the electrical and thermal energy in the load cell. The 3400 protection is for Zone 1 and the ATEX designation is: II 2 G Ex ib IIC T4 Braunschweig, Germany Specific Models 3401 through 3499 are unique in being contructed in accordance with the certified circuit. Configurations for mechanical connections and force capacities are created to fit individual applications. The following are representative of specific models.
Description
Stainless steel construction • Sealed connector • IP68 environmental protection • Internally amplified 4-20 mA output, loop-powered • Unipolar (T or C) or bipolar (T and C) • Zero and span adjustment access • CE certified • Explosion protection by Intrinsic Safety (approval pending) per ATEX designation: II 2 G Ex ib IIC T4 Specially designed load cells with loop-powered intrinsically safe amplified output for use in oil field and other hazardous locations. These load cells are derived from other proven Interface models by adding high resistance strain gages for lowcurrent loop power and shielded internal amplifier for extra low emissions and minimal EMI susceptibility. Model 3400 Intrinsically Safe Load Cell The Model 3400 is a family of load cells of various mechanical configurations, all with the same internal 4–20 mA loop-powered amplifier and 4000-5000 ohm strain gage bridge. All load cells in the family are intrinsically safe when installed per the installation manual and are certified as such by the following Notified Body: Physikalisch-Technis che Bundesanstalt Intrinsic Safety is an explosion protection technique that ensures that a circuit operating in an explosive atmosphere cannot cause ignition. This is done by limiting the electrical and thermal energy in the load cell. The 3400 protection is for Zone 1 and the ATEX designation is: II 2 G Ex ib IIC T4 Braunschweig, Germany Specific Models 3401 through 3499 are unique in being contructed in accordance with the certified circuit. Configurations for mechanical connections and force capacities are created to fit individual applications. The following are representative of specific models.

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Load Cells - Model 3400 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Intrinsically Safe Load Cells
Model 3400
Intrinsically Safe Load Cells Model 3400
Stainless steel construction • Sealed connector • IP68 environmental protection • Internally amplified 4-20 mA output, loop-powered • Unipolar (T or C) or bipolar (T and C) • Zero and span adjustment access • CE certified • Explosion protection by Intrinsic Safety (approval pending) per ATEX designation: II 2 G Ex ib IIC T4 Specially designed load cells with loop-powered intrinsically safe amplified output for use in oil field and other hazardous locations. These load cells are derived from other proven Interface models by adding high resistance strain gages for lowcurrent loop power and shielded internal amplifier for extra low emissions and minimal EMI susceptibility. Model 3400 Intrinsically Safe Load Cell The Model 3400 is a family of load cells of various mechanical configurations, all with the same internal 4–20 mA loop-powered amplifier and 4000-5000 ohm strain gage bridge. All load cells in the family are intrinsically safe when installed per the installation manual and are certified as such by the following Notified Body: Physikalisch-Technis che Bundesanstalt Intrinsic Safety is an explosion protection technique that ensures that a circuit operating in an explosive atmosphere cannot cause ignition. This is done by limiting the electrical and thermal energy in the load cell. The 3400 protection is for Zone 1 and the ATEX designation is: II 2 G Ex ib IIC T4 Braunschweig, Germany Specific Models 3401 through 3499 are unique in being contructed in accordance with the certified circuit. Configurations for mechanical connections and force capacities are created to fit individual applications. The following are representative of specific models.

Stainless steel construction
• Sealed connector
• IP68 environmental protection
• Internally amplified 4-20 mA output, loop-powered
• Unipolar (T or C) or bipolar (T and C)
• Zero and span adjustment access
• CE certified
• Explosion protection by Intrinsic Safety
(approval pending) per ATEX designation:
II 2 G Ex ib IIC T4

Specially designed load cells with loop-powered intrinsically safe amplified output for use in oil field and other hazardous locations. These load cells are derived from other proven Interface models by adding high resistance strain gages for lowcurrent loop power and shielded internal
amplifier for extra low emissions and minimal EMI susceptibility.

Model 3400 Intrinsically Safe Load Cell
The Model 3400 is a family of load cells of various mechanical configurations, all with the same internal 4–20 mA loop-powered amplifier and 4000-5000 ohm strain gage bridge. All load cells in the family are intrinsically safe when installed per the installation manual and are certified as such by the following Notified Body:
Physikalisch-Technische Bundesanstalt
Intrinsic Safety is an explosion protection technique that ensures that a circuit operating in an explosive atmosphere cannot cause ignition. This is done by limiting the electrical and thermal energy in the load cell. The 3400 protection is for Zone 1 and the ATEX designation is:
II 2 G Ex ib IIC T4
Braunschweig, Germany
Specific Models 3401 through 3499 are unique in being contructed in accordance with the certified circuit. Configurations for mechanical connections and force capacities are created to fit individual applications. The following are representative of specific models.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 3400
Product Name Intrinsically Safe Load Cells
Accuracy 0.10 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K6-G0 - KZ-011-0400-80N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW29C3/500kg - 1-PW29C3/500KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1102 lbs (500 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Fatigue Rated Universal Load Cells - FFL(15/±10)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details