Interface, Inc. - AZ Gold Standard™ Calibration Compression Load Cell Model 1611

Description
Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.01% creep High output - to 4 mV/V 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit
Description
Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.01% creep High output - to 4 mV/V 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit

Suppliers

Company
Product
Description
Supplier Links
Gold Standard™ Calibration Compression Load Cell - Model 1611 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Gold Standard™ Calibration Compression Load Cell
Model 1611
Gold Standard™ Calibration Compression Load Cell Model 1611
Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.01% creep High output - to 4 mV/V 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit

Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class:

  • Tension and compression in one unit
  • 0.005% nonrepeatability
  • 0.01% creep
  • High output - to 4 mV/V
  • 3 run NIST traceable ASTM E74 calibration
  • Eccentric load compensated
  • .0008%/°F temp. effect on output
  • 4% lower load limit
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1611
Product Name Gold Standard™ Calibration Compression Load Cell
Force Rating 1000 to 10000 lbs (454 to 4535 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 2.0 - 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E2-K1-G1 - KZ-011-0400-300N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Bending beam load cell HLCB1D1/10t - 1-HLCB1D1/10T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 20000 lbs (9070 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Load Bolts - CBA-1.5 - Strainsert
Specs
Force Rating 30000 lbs (13605 kg)
Package Bolt
Output Analog Voltage
View Details