Interface, Inc. - AZ Flange Load Cell Model 1238

Description
Why the Interface series 1200 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric load compensated .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration Low deflection Barometric compensation Tension and compression
Description
Why the Interface series 1200 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric load compensated .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration Low deflection Barometric compensation Tension and compression

Suppliers

Company
Product
Description
Supplier Links
Flange Load Cell - Model 1238 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Flange Load Cell
Model 1238
Flange Load Cell Model 1238
Why the Interface series 1200 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric load compensated .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration Low deflection Barometric compensation Tension and compression

Why the Interface series 1200 Flange Load Cell is the best in class:

  • Standard flange design mounts directly to cylinders
  • Proprietary Interface temperature compensated strain gages
  • Performance to .05%
  • Eccentric load compensated
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Shunt calibration
  • Low deflection
  • Barometric compensation
  • Tension and compression
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1238
Product Name Flange Load Cell
Force Rating 56200 lbs (25488 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 2.2 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW25PC3/10kg - 1-PW25PC3/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Dual Stud Mount Load Cell Universal / Tension or Compression - DSM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension (optional feature); Compression
Package Pancake
View Details
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details