Interface, Inc. - AZ Ultra Precision Load Cell Model 1110

Description
Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection 0.0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation Tension and compression
Description
Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection 0.0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation Tension and compression

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Load Cell - Model 1110 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Ultra Precision Load Cell
Model 1110
Ultra Precision Load Cell Model 1110
Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection 0.0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation Tension and compression

Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Performance to .02%
  • High output - to 4 mV/V
  • Eccentric load compensated
  • Low deflection
  • 0.0008%/°F (.0015%/°C) temp. effect on output
  • Shunt calibration
  • High precision base included
  • Barometric compensation
  • Tension and compression
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1110
Product Name Ultra Precision Load Cell
Force Rating 300 to 10000 lbs (136 to 4535 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 2 - 4 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW25PC3/20kg - 1-PW25PC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Load Bolts - CBA-2.75 - Strainsert
Specs
Force Rating 100000 lbs (45351 kg)
Package Bolt
Output Analog Voltage
View Details