Interface, Inc. - AZ Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| • Capacities 630, 1000, 1200, 2000 kN • Accuracy class 0.05% FS • Tension & compression • Low profile, small mass • Flange mounted • Dual bridge available 2300 High... | |
| • Capacities from 1000g • Proprietary Interface temperature compensated strain gages • Tension and compression • Environmentally sealed • Overload protected to 8x capacity | |
| • Proprietary Interface temperature compensated strain gages • Stainless steel construction • Small compact design • Integral load button • Welded diaphragm | |
| 3-Axis – Fx Fy Fz; independent bridges • 10N to 50 kN force range • Compact size • Low crosstalk • 1 mV/V output • Temperature compensated Interface’s 3-axis load... | |
| Why the Interface series 1000 Fatigue Rated High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages 100 million fully reversed cycles... | |
| Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to... | |
| Why the Interface series 1101 Ultra Precision Compression-Only Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output -... | |
| Why the Interface series 1200 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric... | |
| Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Eccentric load compensated Low deflection Shunt calibration Tension and... | |
| Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V... | |
| Why the Interface series 1200 Standard Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4... | |
| Why the Interface series 1201 Standard Compression-Only Load Cell (U.S. & Metric) is the best in class: Performance to .03% High output - to 4 mV/V Eccentric Load compensated .0008%/°F... | |
| Why the Interface series 1216 Axial Torsion Load Cell is the best in class: Measures load and torque Minimal crosstalk Extraneous load resistance Fatigue rated More Information The 1216 Axial-Torsion... | |
| Why the Interface series 1500 Standard Low Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .05% Compact 23/4 in... | |
| Why the Interface series 1516 Axial Torsion Load Cell is the best in class: Capacities 100 lbf to 50 lbf-in (Axial/Torsion) Axial force torque Minimal crosstalk Fatigue rated More Information... | |
| Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.01% creep High output - to... | |
| Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit .005% nonrepeatability 0.01% creep High output - to 4... | |
| Why the Interface series 1606 Gold Standard™ Low Capacity Calibration Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.02% creep Factory installed calibration... | |
| Why the Interface series 1700 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric... | |
| Why the Interface series 1800 Platinum Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.02% creep High Precision base installed Connector... | |
| Why the Interface series 2100 High Capacity Column Load Cell (U.S. & Metric) is the best in class: Capacities to 1million lbf (4,450kN) Performance to +/-0.15% FS Compact size Metric... | |
| Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate asurements throughout test range 4X to... | |
| Why the Interface series 2120 Rod End is the best in class: Automotive application Used to measure forces in a shaker table Custom column style design with rod end bearings... | |
| Why the Interface series 2400 Standard Stainless Steel Load Cell (100 lbf-5K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Hermetically sealed Tension... | |
| Why the Interface series 2400 Standard Stainless Steel Load Cell (10K lbf & 20K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Welded... | |
| Why the Interface series 2404 Standard Stainless Steel 2-Wire Amplified Load Cell is the best in class: Stainless steel construction Tension and compression Counterbored mounting holes Internally amplified with 4-20... | |
| Why the Interface series 2816 Axial Torsion Load Cell is the best in class: Measures load and torque Minimal crosstalk Extraneous load resistance Fatigue rated More Information The 2816 Axial-Torsion... | |
| Why the Interface series 3200 Standard Stainless Steel Compression-Only Load Cell is the best in class: Compression-Only load cell Hermetically sealed cell Performance to .05% Compact size High 4 mV/V... | |
| Why the Interface series 3200 Standard Stainless Steel Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Hermetically sealed cell Performance to .05% Compact size High... | |
| Why the Interface series 3416 & 3430 Coil Tubing Load Cells is the best in class: Hermetically sealed cell Performance to .05% 4-20 mA ATEX approved More Information These are... | |
| Why the Interface series 3420 Coil Tubing Load Cell is the best in class: Hermetically sealed cell Performance to .05% 4-20 mA ATEX approved More Information These are designed for... | |
| Why the Interface series 5200 Multi-Axis Load Cell is the best in class: Simultaneously measure thrust and moment perpendicular to the thrust axis Thrust axis functions to the same specifications... | |
| Why the Interface series BPL Pedal Load Cell is the best in class: Lowest nonlinearity and hysteresis of any brake pedal load cell - < 0.05% Ultra low height Low... | |
| Why the Interface series LBM Compression Load Button is the best in class: Temperature compensated Integral Load button Small diameter Environmentally sealed More Information The LBM is a compression only... | |
| Why the Interface series LBS Miniature Compression Load Button is the best in class: Temperature compensated Integral Load button Small diameter From 0.12" height More Information The LBS is a... | |
| Why the Interface series LP Loadpin Load Cell is the best in class: Designed to replace pins or bolts that carry a load Stainless steel construction Capable of 100% humidity,... | |
| Why the Interface series LW Load Washer Load Cell is the best in class: Wide selection of OD, ID, and height (a low as 0.25") in various combinations Stainless steel... | |
| Why the Interface series MBI Fatigue Rated Mini Beam Overload Protected Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height -... | |
| Why the Interface series MCC Mini Compression-Only is the best in class: Calibration application Test machine application Designed to fit in a machine that has tight space restrictions Capacity 500N... | |
| Why the Interface series MSC Small Diameter High Capacity Load Button is the best in class: Proprietary Interface temperature compensated strain gages Small compact design Environmentally sealed Stainless steel construction... | |
| Why the Interface series REC Rod End Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed Stainless steel construction Low deflection More Information The... | |
| Why the Interface series RTA Torque Arm Load Cell is the best in class: Test machine application Semi-conductor strain gages High output of 270mV Used to measure the torque applied... | |
| Why the Interface series SM S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High performance 0.0008%/°F temp. effect on output Lowest... | |
| Why the Interface series SMA Series Minature S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .05% Small compact design... | |
| Why the Interface series SML Custom Load Cell is the best in class: Industrial automation application Custom SML series load cell Used for force measurement on robotic positioning and welding... | |
| Why the Interface series SML Low Height Load Cell is the best in class: Proprietary Interface temperature compensated strain gages From 3/4" high Performance to .05% Low extraneous load sensitivity... | |
| Why the Interface series SSB Sealed Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages .01% nonrepeatability Environmentally sealed 0.0008%/°F temp. effect on output Compact... | |
| Why the Interface series SSM Sealed S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed 0.02% nonrepeatability .0008%/°F temp. effect... | |
| Why the Interface series STLN Torque Arm Load Cell is the best in class: Automotive application Custom designed to fit existing machine Used for force measurement on engine dynamometer Design... | |
| Why the Interface series TCN Micro S-Type Load Cell is the best in class: Medical application Miniature S-Type load cell with male threads Aluminum construction, RTV sealed Capacities of 50... | |
| Why the Interface series ULC Ultra Low Capacity Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Highest performance gram cell in the world Overload protected... | |
| Why the Interface series WMC Rod End Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed Stainless steel construction Low deflection Tension and compression... | |
| Why the Interface series WMC Sealed Stainless Steel Mini Load Cell 1K-10K lbf is the best in class: Proprietary Interface temperature compensated strain gages Tension and compression Small Size Environmentally... | |
| Why the Interface series WMC Sealed Stainless Steel Mini Load Cell 5-500 lbf is the best in class: Proprietary Interface temperature compensated strain gages Tension and compression Small Size Environmentally... | |
| Capacity 5, 25, 50 lbf (20, 100, 200N) • Can be used in tension & compression • Micro sized 3/4” x 3/4” x 1/4” • Excellent temperature compensation (0.005%/°F Temp... | |
| Fatigue-rated: 1x107 fully reversed cycles • Proprietary Interface temperature compensated strain gages • Capacities 25 to 2.5K lbf • Environmentally sealed • 0.02% nonrepeatability • Near zero temp. effect on... | |
| Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. | |
| Stainless steel construction • Sealed connector • IP68 environmental protection • Internally amplified 4-20 mA output, loop-powered • Unipolar (T or C) or bipolar (T and C) • Zero and... | |
| Why the Interface series MB Miniature Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp. | |
| Why the Interface series MBP Miniature Beam Overload Protected Load Cell is the best in class: Proprietary Interface temperature compensated strain gages 10x overload protection Low height - 1in max... | |
| Why the Interface series SMT S-Type Overload Protected Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Overload protected in both tension and... | |
| Why the Interface series SPI Platform Scale Load Cell (3-15 lbf) is the best in class: Proprietary Interface temperature compensated strain gages 0.01% nonrepeatability Environmentally sealed 0.0008%/°F temp. effect on... | |
| Capacities from 100 - 1K lbf Temperature Compensated Superior to Any Other Load Button Stainless Steel Enhanced Eccentric Load Rejection | |
| Capacities from 100 kN to 600 kN Short height Large thru-hole For press-force monitoring The LWPF2 press fit load washer is designed for use in press fit applications. Typical uses... | |
| Capacities from 2 kN to 100 kN Short height Large thru-hole For press-force monitoring Performance based load washer | |
| Compression-Only load cell Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated ±0.0008% /˚F - max temperature effect on output Low deflection The 3200... | |
| Small footprint - compact design High output - 4 mV/V Proprietary Interface temperature compensated strain gages Integral load button Eccentric load compensated 0.0008%/°F (0.0015%/°C) max temperature effect on output Barometric... |