Interface, Inc. - AZ Gold Standard™ Calibration Compression Load Cell Model 1633

Description
Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.01% creep High output - to 4 mV/V 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit
Description
Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.01% creep High output - to 4 mV/V 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit

Suppliers

Company
Product
Description
Supplier Links
Gold Standard™ Calibration Compression Load Cell - Model 1633 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Gold Standard™ Calibration Compression Load Cell
Model 1633
Gold Standard™ Calibration Compression Load Cell Model 1633
Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.01% creep High output - to 4 mV/V 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit

Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class:

  • Tension and compression in one unit
  • 0.005% nonrepeatability
  • 0.01% creep
  • High output - to 4 mV/V
  • 3 run NIST traceable ASTM E74 calibration
  • Eccentric load compensated
  • .0008%/°F temp. effect on output
  • 4% lower load limit
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1633
Product Name Gold Standard™ Calibration Compression Load Cell
Force Rating 100000 lbs (45351 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Ringtorsional load cell RtNC3/4.7t - 1-RTNC3/4.7T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 9400 lbs (4263 kg)
Force Measured Compression
Output Passive (mV/V)
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Metric Universal Load Cells - FL7.5UM - Strainsert
Specs
Force Rating 7508 lbs (3405 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details