Interface, Inc. - AZ Pedal Load Cell Model BPL

Description
Why the Interface series BPL Pedal Load Cell is the best in class: Lowest nonlinearity and hysteresis of any brake pedal load cell - < 0.05% Ultra low height Low sensitivity to off-center loads - <1.0%/in Mounts directly to pedal with included strap(s) Interchangeable mounting plates For use with gas, brake or clutch pedal Storage case included More Information The BPL is a very low profile load cell for measuring pressure on brake pedals.
Description
Why the Interface series BPL Pedal Load Cell is the best in class: Lowest nonlinearity and hysteresis of any brake pedal load cell - < 0.05% Ultra low height Low sensitivity to off-center loads - <1.0%/in Mounts directly to pedal with included strap(s) Interchangeable mounting plates For use with gas, brake or clutch pedal Storage case included More Information The BPL is a very low profile load cell for measuring pressure on brake pedals.

Suppliers

Company
Product
Description
Supplier Links
Pedal Load Cell - Model BPL - Interface, Inc. - AZ
Scottsdale, AZ, USA
Pedal Load Cell
Model BPL
Pedal Load Cell Model BPL
Why the Interface series BPL Pedal Load Cell is the best in class: Lowest nonlinearity and hysteresis of any brake pedal load cell - < 0.05% Ultra low height Low sensitivity to off-center loads - <1.0%/in Mounts directly to pedal with included strap(s) Interchangeable mounting plates For use with gas, brake or clutch pedal Storage case included More Information The BPL is a very low profile load cell for measuring pressure on brake pedals.

Why the Interface series BPL Pedal Load Cell is the best in class:

  • Lowest nonlinearity and hysteresis of any brake pedal load cell - < 0.05%
  • Ultra low height
  • Low sensitivity to off-center loads - <1.0%/in
  • Mounts directly to pedal with included strap(s)
  • Interchangeable mounting plates
  • For use with gas, brake or clutch pedal
  • Storage case included

More Information

The BPL is a very low profile load cell for measuring pressure on brake pedals.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model BPL
Product Name Pedal Load Cell
Force Rating 50000 to 500000 lbs (22676 to 226757 kg)
Package Pancake
Output Analog Voltage; 2 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E2-K1-G1 - KZ-011-0400-200N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression load cell C2/50kg - 1-C2/50KG - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Accuracy 0.20 ±% Full Scale
Force Measured Compression
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
TLS - External Threads both Ends - TLS-250 SS - Strainsert
Specs
Force Rating 250000 lbs (113379 kg)
Force Measured Tension
Output Analog Voltage
View Details