Interface, Inc. - AZ Gold Standard™ Calibration Load Cell Model 1620

Description
Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit .005% nonrepeatability 0.01% creep High output - to 4 mV/V High precision base installed 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit Calibration conforming to ISO 376
Description
Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit .005% nonrepeatability 0.01% creep High output - to 4 mV/V High precision base installed 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit Calibration conforming to ISO 376

Suppliers

Company
Product
Description
Supplier Links
Gold Standard™ Calibration Load Cell - Model 1620 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Gold Standard™ Calibration Load Cell
Model 1620
Gold Standard™ Calibration Load Cell Model 1620
Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit .005% nonrepeatability 0.01% creep High output - to 4 mV/V High precision base installed 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit Calibration conforming to ISO 376

Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class:

  • Tension and compression in one unit
  • .005% nonrepeatability
  • 0.01% creep
  • High output - to 4 mV/V
  • High precision base installed
  • 3 run NIST traceable ASTM E74 calibration
  • Eccentric load compensated
  • .0008%/°F temp. effect on output
  • 4% lower load limit
  • Calibration conforming to ISO 376
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1620
Product Name Gold Standard™ Calibration Load Cell
Force Rating 24728 to 50580 lbs (11215 to 22939 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
FIT5X/20kgDigital load cell RS485 - 1-FIT5XEB3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
SPA Series - SPA-12.5 - Strainsert
Specs
Force Rating 12500 lbs (5669 kg)
Package Load Pin
Output Analog Voltage
View Details