Interface, Inc. - AZ Micro S-Type Load Cell Model SMTM

Description
Capacity 5, 25, 50 lbf (20, 100, 200N) • Can be used in tension & compression • Micro sized 3/4” x 3/4” x 1/4” • Excellent temperature compensation (0.005%/°F Temp Effect on Output) • Overload protected
Description
Capacity 5, 25, 50 lbf (20, 100, 200N) • Can be used in tension & compression • Micro sized 3/4” x 3/4” x 1/4” • Excellent temperature compensation (0.005%/°F Temp Effect on Output) • Overload protected

Suppliers

Company
Product
Description
Supplier Links
Micro S-Type Load Cell - Model SMTM - Interface, Inc. - AZ
Scottsdale, AZ, USA
Micro S-Type Load Cell
Model SMTM
Micro S-Type Load Cell Model SMTM
Capacity 5, 25, 50 lbf (20, 100, 200N) • Can be used in tension & compression • Micro sized 3/4” x 3/4” x 1/4” • Excellent temperature compensation (0.005%/°F Temp Effect on Output) • Overload protected

Capacity 5, 25, 50 lbf (20, 100, 200N)
• Can be used in tension & compression
• Micro sized 3/4” x 3/4” x 1/4”
• Excellent temperature compensation
(0.005%/°F Temp Effect on Output)
• Overload protected

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model SMTM
Product Name Micro S-Type Load Cell
Force Rating 5 to 50 lbs (2.27 to 22.68 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage; 2
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K0-G0 - KZ-011-0400-200N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Pendulum load cell 1000D/60t/OIML - 1-C16A2D1/60T/NN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 120000 lbs (54422 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
SPA Series - SPA-125 - Strainsert
Specs
Force Rating 125000 lbs (56689 kg)
Package Load Pin
Output Analog Voltage
View Details