Interface, Inc. - AZ Standard Load Cell (U.S. & Metric) Model 1220

Description
Why the Interface series 1200 Standard Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base (optional) Barometric compensation
Description
Why the Interface series 1200 Standard Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base (optional) Barometric compensation

Suppliers

Company
Product
Description
Supplier Links
Standard Load Cell (U.S. & Metric) - Model 1220 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Load Cell (U.S. & Metric)
Model 1220
Standard Load Cell (U.S. & Metric) Model 1220
Why the Interface series 1200 Standard Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base (optional) Barometric compensation

Why the Interface series 1200 Standard Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Performance to .02%
  • High output - to 4 mV/V
  • Eccentric load compensated
  • Low deflection
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Shunt calibration
  • High precision base (optional)
  • Barometric compensation
Supplier's Site
Standard 3-Wire Amplified Load Cell - Model 1220 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard 3-Wire Amplified Load Cell
Model 1220
Standard 3-Wire Amplified Load Cell Model 1220
Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Eccentric load compensated Low deflection Shunt calibration Tension and compression Compact size 3-wire internal amp choice of 4-20 mA, ±5V, ±10V, 0-5V, 0-10V Amplifier Housing

Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Eccentric load compensated
  • Low deflection
  • Shunt calibration
  • Tension and compression
  • Compact size
  • 3-wire internal amp choice of 4-20 mA, ±5V, ±10V, 0-5V, 0-10V
  • Amplifier Housing
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ Interface, Inc. - AZ
Product Category Force and Load Sensors Force and Load Sensors
Product Number Model 1220 Model 1220
Product Name Standard Load Cell (U.S. & Metric) Standard 3-Wire Amplified Load Cell
Force Rating 22480 to 56200 lbs (10195 to 25488 kg) 22480 to 56200 lbs (10195 to 25488 kg)
Force Measured Tension; Compression Tension; Compression
Package Pancake Pancake
Output Analog Voltage; 4.0 mV/V Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Tensile/compr. force transducer U3/10kN - 1-U3/10KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2248 lbs (1020 kg)
Accuracy 0.20 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Force Gauges - 7226956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Pivot End at 90° Model Designation - TLLR-5 AL - Strainsert
Specs
Force Rating 5000 lbs (2268 kg)
Force Measured Tension
Output Analog Voltage
View Details
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details