Interface, Inc. - AZ Standard Stainless Steel Compression-Only Load Cell Model 3221

Description
Why the Interface series 3200 Standard Stainless Steel Compression-Only Load Cell is the best in class: Compression-Only load cell Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated .0008%/°F temp. effect on output Low deflection Shunt calibration Barometric compensation
Description
Why the Interface series 3200 Standard Stainless Steel Compression-Only Load Cell is the best in class: Compression-Only load cell Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated .0008%/°F temp. effect on output Low deflection Shunt calibration Barometric compensation

Suppliers

Company
Product
Description
Supplier Links
Standard Stainless Steel Compression-Only Load Cell - Model 3221 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Stainless Steel Compression-Only Load Cell
Model 3221
Standard Stainless Steel Compression-Only Load Cell Model 3221
Why the Interface series 3200 Standard Stainless Steel Compression-Only Load Cell is the best in class: Compression-Only load cell Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated .0008%/°F temp. effect on output Low deflection Shunt calibration Barometric compensation

Why the Interface series 3200 Standard Stainless Steel Compression-Only Load Cell is the best in class:

  • Compression-Only load cell
  • Hermetically sealed cell
  • Performance to .05%
  • Compact size
  • High 4 mV/V output
  • Eccentric load compensated
  • .0008%/°F temp. effect on output
  • Low deflection
  • Shunt calibration
  • Barometric compensation
Supplier's Site
Standard Stainless Steel Load Cell - Model 3221 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Stainless Steel Load Cell
Model 3221
Standard Stainless Steel Load Cell Model 3221
Why the Interface series 3200 Standard Stainless Steel Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated .0008%/°F temp. effect on output Low deflection Shunt calibration Barometric compensation

Why the Interface series 3200 Standard Stainless Steel Load Cell is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Hermetically sealed cell
  • Performance to .05%
  • Compact size
  • High 4 mV/V output
  • Eccentric load compensated
  • .0008%/°F temp. effect on output
  • Low deflection
  • Shunt calibration
  • Barometric compensation
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 3221
Product Name Standard Stainless Steel Compression-Only Load Cell
Force Rating 25000 to 50000 lbs (11338 to 22676 kg)
Force Measured Compression
Package Pancake
Output Analog Voltage; 4 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Surface Stud Mount Load Cell Universal / Tension or Compression - SSM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension (optional feature); Compression
Package Pancake
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
RCP/SCP Series - SCP-1.250 - Strainsert
Specs
Force Rating 22000 lbs (9977 kg)
Package Load Pin
Output Analog Voltage
View Details
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details