Interface, Inc. - AZ Sealed Stainless Steel Mini Load Cell Mdoel WCMFP

Description
• Capacities from 1000g • Proprietary Interface temperature compensated strain gages • Tension and compression • Environmentally sealed • Overload protected to 8x capacity
Description
• Capacities from 1000g • Proprietary Interface temperature compensated strain gages • Tension and compression • Environmentally sealed • Overload protected to 8x capacity

Suppliers

Company
Product
Description
Supplier Links
Sealed Stainless Steel Mini Load Cell - Mdoel WCMFP - Interface, Inc. - AZ
Scottsdale, AZ, USA
Sealed Stainless Steel Mini Load Cell
Mdoel WCMFP
Sealed Stainless Steel Mini Load Cell Mdoel WCMFP
• Capacities from 1000g • Proprietary Interface temperature compensated strain gages • Tension and compression • Environmentally sealed • Overload protected to 8x capacity

• Capacities from 1000g
• Proprietary Interface temperature compensated strain gages
• Tension and compression
• Environmentally sealed
• Overload protected to 8x capacity

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Mdoel WCMFP
Product Name Sealed Stainless Steel Mini Load Cell
Accuracy 0.20 ±% Full Scale
Force Measured Tension; Compression
Package Miniature
Output Analog Voltage; 2
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K1-G0 - KZ-011-0400-300N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW29C3/500kg - 1-PW29C3/500KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1102 lbs (500 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
SPA Series - SPA-12.5 - Strainsert
Specs
Force Rating 12500 lbs (5669 kg)
Package Load Pin
Output Analog Voltage
View Details