Interface, Inc. - AZ Ultra Precision Compression-Only Load Cell Model 1111

Description
Why the Interface series 1101 Ultra Precision Compression-Only Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation
Description
Why the Interface series 1101 Ultra Precision Compression-Only Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Compression-Only Load Cell - Model 1111 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Ultra Precision Compression-Only Load Cell
Model 1111
Ultra Precision Compression-Only Load Cell Model 1111
Why the Interface series 1101 Ultra Precision Compression-Only Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation

Why the Interface series 1101 Ultra Precision Compression-Only Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Performance to .02%
  • High output - to 4 mV/V
  • Eccentric load compensated
  • Low deflection
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Shunt calibration
  • High precision base included
  • Barometric compensation
Supplier's Site
Ultra Precision Compression-Only Load Cell - Model 1111 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Ultra Precision Compression-Only Load Cell
Model 1111
Ultra Precision Compression-Only Load Cell Model 1111
Why the Interface series 1101 Ultra Precision Compression-Only Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation

Why the Interface series 1101 Ultra Precision Compression-Only Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Performance to .02%
  • High output - to 4 mV/V
  • Eccentric load compensated
  • Low deflection
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Shunt calibration
  • High precision base included
  • Barometric compensation
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ Interface, Inc. - AZ
Product Category Force and Load Sensors Force and Load Sensors
Product Number Model 1111 Model 1111
Product Name Ultra Precision Compression-Only Load Cell Ultra Precision Compression-Only Load Cell
Force Rating 1124 to 2248 lbs (510 to 1020 kg) 5620 to 11240 lbs (2549 to 5098 kg)
Force Measured Compression Compression
Package Pancake Pancake
Output Analog Voltage; 2.0 mV/V Analog Voltage; 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Swivel load foot for HLCB up to 1.76t - 1-HLCB/ZFP/1.76T - Hottinger Brüel & Kjær A/S
Specs
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cells - FL2.5C - Strainsert
Specs
Force Rating 2500 lbs (1134 kg)
Force Measured Compression
Output Analog Voltage
View Details