Interface, Inc. - AZ High Capacity Column Load Cell (U.S. & Metric) Model 2100

Description
Why the Interface series 2100 High Capacity Column Load Cell (U.S. & Metric) is the best in class: Capacities to 1million lbf (4,450kN) Performance to +/-0.15% FS Compact size Metric & English models More Information The 2100 is a column load cell typically used in higher force applications.
Description
Why the Interface series 2100 High Capacity Column Load Cell (U.S. & Metric) is the best in class: Capacities to 1million lbf (4,450kN) Performance to +/-0.15% FS Compact size Metric & English models More Information The 2100 is a column load cell typically used in higher force applications.

Suppliers

Company
Product
Description
Supplier Links
High Capacity Column Load Cell (U.S. & Metric) - Model 2100 - Interface, Inc. - AZ
Scottsdale, AZ, USA
High Capacity Column Load Cell (U.S. & Metric)
Model 2100
High Capacity Column Load Cell (U.S. & Metric) Model 2100
Why the Interface series 2100 High Capacity Column Load Cell (U.S. & Metric) is the best in class: Capacities to 1million lbf (4,450kN) Performance to +/-0.15% FS Compact size Metric & English models More Information The 2100 is a column load cell typically used in higher force applications.

Why the Interface series 2100 High Capacity Column Load Cell (U.S. & Metric) is the best in class:

  • Capacities to 1million lbf (4,450kN)
  • Performance to +/-0.15% FS
  • Compact size
  • Metric & English models

More Information

The 2100 is a column load cell typically used in higher force applications.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 2100
Product Name High Capacity Column Load Cell (U.S. & Metric)
Package Rod End - Female
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW16AC4/50kg - 1-PW16AC4/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Fatigue Rated Universal Load Cells - FFL(15/±10)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details