Interface, Inc. - AZ Sealed S-Type Load Cell Model SSM

Description
Why the Interface series SSM Sealed S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed 0.02% nonrepeatability .0008%/°F temp. effect on output Lowest creep (0.025%) Tension and compression More Information The SSM is a sealed version of SM
Description
Why the Interface series SSM Sealed S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed 0.02% nonrepeatability .0008%/°F temp. effect on output Lowest creep (0.025%) Tension and compression More Information The SSM is a sealed version of SM

Suppliers

Company
Product
Description
Supplier Links
Sealed S-Type Load Cell - Model SSM - Interface, Inc. - AZ
Scottsdale, AZ, USA
Sealed S-Type Load Cell
Model SSM
Sealed S-Type Load Cell Model SSM
Why the Interface series SSM Sealed S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed 0.02% nonrepeatability .0008%/°F temp. effect on output Lowest creep (0.025%) Tension and compression More Information The SSM is a sealed version of SM

Why the Interface series SSM Sealed S-Type Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Environmentally sealed
  • 0.02% nonrepeatability
  • .0008%/°F temp. effect on output
  • Lowest creep (0.025%)
  • Tension and compression

More Information

The SSM is a sealed version of SM

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model SSM
Product Name Sealed S-Type Load Cell
Force Rating 50 to 5000 lbs (22.68 to 2268 kg)
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage; 3 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E0-K1-G0 - KZ-011-0400-80N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW16AC4/200kg - 1-PW16AC4/200KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 441 lbs (200 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Metric Universal Load Cells - FL10UM - Strainsert
Specs
Force Rating 10116 lbs (4588 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details