Interface, Inc. - AZ Standard High Capacity Load Cell (U.S. & Metric) Model 1250

Description
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size
Description
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size

Suppliers

Company
Product
Description
Supplier Links
Standard High Capacity Load Cell (U.S. & Metric) - Model 1250 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard High Capacity Load Cell (U.S. & Metric)
Model 1250
Standard High Capacity Load Cell (U.S. & Metric) Model 1250
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size

Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • High output - to 4 mV/V
  • Eccentric Load compensated
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Low deflection
  • Shunt calibration
  • Barometric compensation
  • Tension and compression
  • Compact Size
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1250
Product Name Standard High Capacity Load Cell (U.S. & Metric)
Force Rating 404640 lbs (183510 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4300 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Digital load cell RS485 - 1-FIT5AEB3/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details