Interface, Inc. - AZ Gold Standard™ Calibration Compression Load Cell Model 1621

Description
Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.01% creep High output - to 4 mV/V 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit
Description
Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.01% creep High output - to 4 mV/V 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit

Suppliers

Company
Product
Description
Supplier Links
Gold Standard™ Calibration Compression Load Cell - Model 1621 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Gold Standard™ Calibration Compression Load Cell
Model 1621
Gold Standard™ Calibration Compression Load Cell Model 1621
Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.01% creep High output - to 4 mV/V 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit

Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class:

  • Tension and compression in one unit
  • 0.005% nonrepeatability
  • 0.01% creep
  • High output - to 4 mV/V
  • 3 run NIST traceable ASTM E74 calibration
  • Eccentric load compensated
  • .0008%/°F temp. effect on output
  • 4% lower load limit
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1621
Product Name Gold Standard™ Calibration Compression Load Cell
Force Rating 25000 to 50000 lbs (11338 to 22676 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Beam load cell OIML 4000D HLCB2C4/550kg - 1-HLCB2C4/550KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1213 lbs (550 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Gauges - 1113690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232, usb
Device Gauge / Indicator
View Details
Universal Load Cell Load Buttons - FL7.5UB - Strainsert
Specs
Device Sensor / Transducer
View Details
Compression Load Cell - X-CS10-2M-H12-KL - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 11.03 lbs (2 to 5 kg)
Force Measured Compression
Output Analog Voltage
View Details