Interface, Inc. - AZ Rod End Load Cell Model WMC

Description
Why the Interface series WMC Rod End Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed Stainless steel construction Low deflection Tension and compression More Information The WMC is Interface's smallest T&C load cell.
Description
Why the Interface series WMC Rod End Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed Stainless steel construction Low deflection Tension and compression More Information The WMC is Interface's smallest T&C load cell.

Suppliers

Company
Product
Description
Supplier Links
Rod End Load Cell - Model WMC - Interface, Inc. - AZ
Scottsdale, AZ, USA
Rod End Load Cell
Model WMC
Rod End Load Cell Model WMC
Why the Interface series WMC Rod End Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed Stainless steel construction Low deflection Tension and compression More Information The WMC is Interface's smallest T&C load cell.

Why the Interface series WMC Rod End Load Cell is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Environmentally sealed
  • Stainless steel construction
  • Low deflection
  • Tension and compression

More Information

The WMC is Interface's smallest T&C load cell.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model WMC
Product Name Rod End Load Cell
Force Rating 20000 to 50000 lbs (9070 to 22676 kg)
Force Measured Tension; Compression
Package Rod End - Male
Output Analog Voltage; 2 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K6-G0 - KZ-011-0400-50N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression Force Transducer C10/250kN - 1-C10/250KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 56200 lbs (25488 kg)
Accuracy 0.04 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
RCP/SCP Series - RCP-0.437 - Strainsert
Specs
Force Rating 2000 lbs (907 kg)
Package Load Pin
Output Analog Voltage
View Details