MODEL LBMU-100 -- ULTRA COMPRESSION LOAD BUTTON
Interface, Inc. - AZ
Ultra Compression Load Button
Model LBMU-100
Description
Capacities from 100 - 1K lbf
Temperature Compensated
Superior to Any Other Load Button
Stainless Steel
Enhanced Eccentric Load Rejection
Description
Capacities from 100 - 1K lbf
Temperature Compensated
Superior to Any Other Load Button
Stainless Steel
Enhanced Eccentric Load Rejection
Suppliers
Capacities from 100 - 1K lbf
Temperature Compensated
Superior to Any Other Load Button
Stainless Steel
Enhanced Eccentric Load Rejection
- Capacities from 100 - 1K lbf
- Temperature Compensated
- Superior to Any Other Load Button
- Stainless Steel
- Enhanced Eccentric Load Rejection
Supplier's Site
Technical Specifications
|
Product Category
|
Force and Load Sensors |
|
Product Number
|
Model LBMU-100 |
|
Product Name
|
Ultra Compression Load Button |
|
Force Rating
|
100 lbs (45.35 kg)
|
|
Accuracy
|
0.15 ±% Full Scale
|
|
Force Measured
|
Tension; Compression
|
|
Package
|
Pancake
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Force Rating
44.1 lbs (20 kg)
Output
Passive (mV/V)
Device
Sensor Element / Chip; Sensor / Transducer
View Details
Accuracy
0.25 ±% Full Scale
Output
Digital; RS-232 / RS-422 / RS-485; Rs232
Device
Gauge / Indicator
View Details
Force Rating
2495 lbs (1132 kg)
Output
Analog Voltage
Device
Sensor / Transducer
View Details
XJCSENSOR Technology Co., Ltd.
Force Rating
11.03 to 220 lbs (5 to 100 kg)
Force Measured
Tension; Compression
Output
Analog Voltage
View Details