Interface, Inc. - AZ S-Type Load Cell Model SM

Description
Why the Interface series SM S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High performance 0.0008%/°F temp. effect on output Lowest creep (0.025%) Tension and compression More Information The SM is a low cost highly accurate unsealed load cell for test machine and other general purpose applications
Description
Why the Interface series SM S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High performance 0.0008%/°F temp. effect on output Lowest creep (0.025%) Tension and compression More Information The SM is a low cost highly accurate unsealed load cell for test machine and other general purpose applications

Suppliers

Company
Product
Description
Supplier Links
S-Type Load Cell - Model SM - Interface, Inc. - AZ
Scottsdale, AZ, USA
S-Type Load Cell
Model SM
S-Type Load Cell Model SM
Why the Interface series SM S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High performance 0.0008%/°F temp. effect on output Lowest creep (0.025%) Tension and compression More Information The SM is a low cost highly accurate unsealed load cell for test machine and other general purpose applications

Why the Interface series SM S-Type Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • High performance
  • 0.0008%/°F temp. effect on output
  • Lowest creep (0.025%)
  • Tension and compression

More Information

The SM is a low cost highly accurate unsealed load cell for test machine and other general purpose applications

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model SM
Product Name S-Type Load Cell
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage; 3.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell PW16AC4/300kg - 1-PW16AC4/300KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 662 lbs (300 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 559707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
Pivot Ends in Same Plane - TLLF-100 SS - Strainsert
Specs
Force Rating 100000 lbs (45351 kg)
Force Measured Tension
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S09-A-OP-M13 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 0.5511 to 11.03 lbs (0.2500 to 5 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details