Interface, Inc. - AZ Standard Stainless Steel 2-Wire Amplified Load Cell Model 2424

Description
Why the Interface series 2404 Standard Stainless Steel 2-Wire Amplified Load Cell is the best in class: Stainless steel construction Tension and compression Counterbored mounting holes Internally amplified with 4-20 mA output Proprietary Interface temperature compensated strain gages More Information The 2404 is an amplified version of 2400 which gives mA output. It is still a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.
Description
Why the Interface series 2404 Standard Stainless Steel 2-Wire Amplified Load Cell is the best in class: Stainless steel construction Tension and compression Counterbored mounting holes Internally amplified with 4-20 mA output Proprietary Interface temperature compensated strain gages More Information The 2404 is an amplified version of 2400 which gives mA output. It is still a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Standard Stainless Steel 2-Wire Amplified Load Cell - Model 2424 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Stainless Steel 2-Wire Amplified Load Cell
Model 2424
Standard Stainless Steel 2-Wire Amplified Load Cell Model 2424
Why the Interface series 2404 Standard Stainless Steel 2-Wire Amplified Load Cell is the best in class: Stainless steel construction Tension and compression Counterbored mounting holes Internally amplified with 4-20 mA output Proprietary Interface temperature compensated strain gages More Information The 2404 is an amplified version of 2400 which gives mA output. It is still a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.

Why the Interface series 2404 Standard Stainless Steel 2-Wire Amplified Load Cell is the best in class:

  • Stainless steel construction
  • Tension and compression
  • Counterbored mounting holes
  • Internally amplified with 4-20 mA output
  • Proprietary Interface temperature compensated strain gages

More Information

The 2404 is an amplified version of 2400 which gives mA output. It is still a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 2424
Product Name Standard Stainless Steel 2-Wire Amplified Load Cell
Force Rating 100 to 1000 lbs (45.35 to 454 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K0-G0 - KZ-011-0400-300N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Bending beam load cell HLCA1D1/1.76t - 1-HLCA1D1/1.76T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 3520 lbs (1596 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
SPHC Series - SPHC-2.5 - Strainsert
Specs
Force Rating 77000 lbs (34921 kg)
Package Load Pin
Output Analog Voltage
View Details