Interface, Inc. - AZ S-Type Load Cell Model SMT

Description
Why the Interface series SMT S-Type Overload Protected Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Overload protected in both tension and compression Safe overload to 10X capacity High performance Low creep 1 to 450 lbf More Information The SMT is ideal for low capacity applications where loads cells are often inadvertently overloaded. The SMT has internal mechanical stops permitting overloads up to 10 times rated capacity.
Description
Why the Interface series SMT S-Type Overload Protected Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Overload protected in both tension and compression Safe overload to 10X capacity High performance Low creep 1 to 450 lbf More Information The SMT is ideal for low capacity applications where loads cells are often inadvertently overloaded. The SMT has internal mechanical stops permitting overloads up to 10 times rated capacity.

Suppliers

Company
Product
Description
Supplier Links
S-Type Load Cell - Model SMT - Interface, Inc. - AZ
Scottsdale, AZ, USA
S-Type Load Cell
Model SMT
S-Type Load Cell Model SMT
Why the Interface series SMT S-Type Overload Protected Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Overload protected in both tension and compression Safe overload to 10X capacity High performance Low creep 1 to 450 lbf More Information The SMT is ideal for low capacity applications where loads cells are often inadvertently overloaded. The SMT has internal mechanical stops permitting overloads up to 10 times rated capacity.

Why the Interface series SMT S-Type Overload Protected Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Overload protected in both tension and compression
  • Safe overload to 10X capacity
  • High performance
  • Low creep
  • 1 to 450 lbf

More Information

The SMT is ideal for low capacity applications where loads cells are often inadvertently overloaded. The SMT has internal mechanical stops permitting overloads up to 10 times rated capacity.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model SMT
Product Name S-Type Load Cell
Force Rating 1.1 to 450 lbs (0.4989 to 204 kg)
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage; 2.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K0-G0 - KZ-011-0400-300N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Piezoelectr. force washer 60KN 300 °C - 1-CHW-3/60KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 13488 lbs (6117 kg)
Output pC (passive piezoelectric)
Device Sensor Element / Chip
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
SPA Series - SPA-360 - Strainsert
Specs
Force Rating 360000 lbs (163265 kg)
Package Load Pin
Output Analog Voltage
View Details