Interface, Inc. - AZ Standard Stainless Steel Load Cell Model 3231

Description
Why the Interface series 3200 Standard Stainless Steel Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated .0008%/°F temp. effect on output Low deflection Shunt calibration Barometric compensation
Description
Why the Interface series 3200 Standard Stainless Steel Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated .0008%/°F temp. effect on output Low deflection Shunt calibration Barometric compensation

Suppliers

Company
Product
Description
Supplier Links
Standard Stainless Steel Load Cell - Model 3231 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Stainless Steel Load Cell
Model 3231
Standard Stainless Steel Load Cell Model 3231
Why the Interface series 3200 Standard Stainless Steel Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated .0008%/°F temp. effect on output Low deflection Shunt calibration Barometric compensation

Why the Interface series 3200 Standard Stainless Steel Load Cell is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Hermetically sealed cell
  • Performance to .05%
  • Compact size
  • High 4 mV/V output
  • Eccentric load compensated
  • .0008%/°F temp. effect on output
  • Low deflection
  • Shunt calibration
  • Barometric compensation
Supplier's Site
Standard Stainless Steel Compression-Only Load Cell - Model 3231 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Stainless Steel Compression-Only Load Cell
Model 3231
Standard Stainless Steel Compression-Only Load Cell Model 3231
Why the Interface series 3200 Standard Stainless Steel Compression-Only Load Cell is the best in class: Compression-Only load cell Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated .0008%/°F temp. effect on output Low deflection Shunt calibration Barometric compensation

Why the Interface series 3200 Standard Stainless Steel Compression-Only Load Cell is the best in class:

  • Compression-Only load cell
  • Hermetically sealed cell
  • Performance to .05%
  • Compact size
  • High 4 mV/V output
  • Eccentric load compensated
  • .0008%/°F temp. effect on output
  • Low deflection
  • Shunt calibration
  • Barometric compensation
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 3231
Product Name Standard Stainless Steel Load Cell
Force Rating 100000 lbs (45351 kg)
Force Measured Compression
Package Pancake
Output Analog Voltage; 4 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Digital load cell control funct.CANopen - 1-FIT5AEC3/5KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.03 lbs (5 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
RCP/SCP Series - RCP-2.000 - Strainsert
Specs
Force Rating 50000 lbs (22676 kg)
Package Load Pin
Output Analog Voltage
View Details