Interface, Inc. - AZ Ultra Low Load Cell Model ULC

Description
Why the Interface series ULC Ultra Low Capacity Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Highest performance gram cell in the world Overload protected Safe side load overload to 5X capacity Low extraneous load sensitivity Low temperature effect on zero (0.002%/°F) Capacity down to 50 grams Tension and compression More Information The ULC is the world's most accurate ultra low capacity load cell measuring loads from 50 grams to 500 grams.
Description
Why the Interface series ULC Ultra Low Capacity Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Highest performance gram cell in the world Overload protected Safe side load overload to 5X capacity Low extraneous load sensitivity Low temperature effect on zero (0.002%/°F) Capacity down to 50 grams Tension and compression More Information The ULC is the world's most accurate ultra low capacity load cell measuring loads from 50 grams to 500 grams.

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Load Cell - Model ULC - Interface, Inc. - AZ
Scottsdale, AZ, USA
Ultra Low Load Cell
Model ULC
Ultra Low Load Cell Model ULC
Why the Interface series ULC Ultra Low Capacity Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Highest performance gram cell in the world Overload protected Safe side load overload to 5X capacity Low extraneous load sensitivity Low temperature effect on zero (0.002%/°F) Capacity down to 50 grams Tension and compression More Information The ULC is the world's most accurate ultra low capacity load cell measuring loads from 50 grams to 500 grams.

Why the Interface series ULC Ultra Low Capacity Load Cell is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Highest performance gram cell in the world
  • Overload protected
  • Safe side load overload to 5X capacity
  • Low extraneous load sensitivity
  • Low temperature effect on zero (0.002%/°F)
  • Capacity down to 50 grams
  • Tension and compression

More Information

The ULC is the world's most accurate ultra low capacity load cell measuring loads from 50 grams to 500 grams.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model ULC
Product Name Ultra Low Load Cell
Force Rating 0.1124 to 0.4496 lbs (0.0510 to 0.2039 kg)
Force Measured Tension; Compression
Package Plate / Platform
Output Analog Voltage; +/- 1.5 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K6-G0 - KZ-011-0400-50N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Load corner incl. C16 and thrust pieces - 1-C16A3C3/20T/CO - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Universal Load Cells - FL2.5U - Strainsert
Specs
Force Rating 2500 lbs (1134 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details