Interface, Inc. - AZ Stainless Steel Load Cell Model 2451

Description
• Proprietary Interface temperature compensated strain gages • Stainless steel construction • Small compact design • Integral load button • Welded diaphragm
Description
• Proprietary Interface temperature compensated strain gages • Stainless steel construction • Small compact design • Integral load button • Welded diaphragm

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Load Cell - Model 2451 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Stainless Steel Load Cell
Model 2451
Stainless Steel Load Cell Model 2451
• Proprietary Interface temperature compensated strain gages • Stainless steel construction • Small compact design • Integral load button • Welded diaphragm

• Proprietary Interface temperature
compensated strain gages
• Stainless steel construction
• Small compact design
• Integral load button
• Welded diaphragm

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 2451
Product Name Stainless Steel Load Cell
Force Rating 50000 to 200000 lbs (22676 to 90703 kg)
Accuracy 0.10 ±% Full Scale
Package Pancake
Output Analog Voltage; 3
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compressive Force Transducer C18/500kN - 1-C18/500KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 112400 lbs (50975 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Metric Universal Load Cells - FL05UM - Strainsert
Specs
Force Rating 495 lbs (224 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details