Interface, Inc. - AZ Standard Stainless Steel Compression-Only Load Cell Model 3201

Description
Compression-Only load cell Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated ±0.0008% /˚F - max temperature effect on output Low deflection The 3200 has all the features of the Interface Model 1200 Low Profile only is stainless steel and hermetically sealed for harsh applications. Available in models 3211, 3221, 3231, 3241, 3243 Options Available for 2nd Bridge & Overload Protection - CONTACT FOR PRICING
Description
Compression-Only load cell Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated ±0.0008% /˚F - max temperature effect on output Low deflection The 3200 has all the features of the Interface Model 1200 Low Profile only is stainless steel and hermetically sealed for harsh applications. Available in models 3211, 3221, 3231, 3241, 3243 Options Available for 2nd Bridge & Overload Protection - CONTACT FOR PRICING

Suppliers

Company
Product
Description
Supplier Links
Standard Stainless Steel Compression-Only Load Cell - Model 3201 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Stainless Steel Compression-Only Load Cell
Model 3201
Standard Stainless Steel Compression-Only Load Cell Model 3201
Compression-Only load cell Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated ±0.0008% /˚F - max temperature effect on output Low deflection The 3200 has all the features of the Interface Model 1200 Low Profile only is stainless steel and hermetically sealed for harsh applications. Available in models 3211, 3221, 3231, 3241, 3243 Options Available for 2nd Bridge & Overload Protection - CONTACT FOR PRICING
  • Compression-Only load cell
  • Hermetically sealed cell
  • Performance to .05%
  • Compact size
  • High 4 mV/V output
  • Eccentric load compensated
  • ±0.0008% /˚F - max temperature effect on output
  • Low deflection

The 3200 has all the features of the Interface Model 1200 Low Profile only is stainless steel and hermetically sealed for harsh applications.

Available in models 3211, 3221, 3231, 3241, 3243

Options Available for 2nd Bridge & Overload Protection - CONTACT FOR PRICING

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 3201
Product Name Standard Stainless Steel Compression-Only Load Cell
Force Rating 2500 to 200000 lbs (1134 to 90703 kg)
Accuracy 0.04 ±% Full Scale
Force Measured Compression
Package Pancake
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell PW10AC3/250kg - 1-PW10AC3/250KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 551 lbs (250 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 1925890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
RCP/SCP Series - SCP-4.250 - Strainsert
Specs
Force Rating 220000 lbs (99773 kg)
Package Load Pin
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S02 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 40000 lbs (5 to 18141 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details