Interface, Inc. - AZ Ultra Precision Compression-Only Load Cell Model 1121

Description
Why the Interface series 1101 Ultra Precision Compression-Only Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation
Description
Why the Interface series 1101 Ultra Precision Compression-Only Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Compression-Only Load Cell - Model 1121 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Ultra Precision Compression-Only Load Cell
Model 1121
Ultra Precision Compression-Only Load Cell Model 1121
Why the Interface series 1101 Ultra Precision Compression-Only Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation

Why the Interface series 1101 Ultra Precision Compression-Only Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Performance to .02%
  • High output - to 4 mV/V
  • Eccentric load compensated
  • Low deflection
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Shunt calibration
  • High precision base included
  • Barometric compensation
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1121
Product Name Ultra Precision Compression-Only Load Cell
Force Rating 22480 to 56200 lbs (10195 to 25488 kg)
Force Measured Compression
Package Pancake
Output Analog Voltage; 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K1-G0 - KZ-011-0400-200N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Piezoelectric force transducer CFT+/70kN - 1-CFT+/70KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 15736 lbs (7137 kg)
Accuracy 0.50 ±% Full Scale
Output pC (passive piezoelectric)
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cells - FL300C - Strainsert
Specs
Force Rating 300000 lbs (136054 kg)
Force Measured Compression
Output Analog Voltage
View Details