Interface, Inc. - AZ Standard Stainless Steel 2-Wire Amplified Load Cell Model 2434

Description
Why the Interface series 2404 Standard Stainless Steel 2-Wire Amplified Load Cell is the best in class: Stainless steel construction Tension and compression Counterbored mounting holes Internally amplified with 4-20 mA output Proprietary Interface temperature compensated strain gages More Information The 2404 is an amplified version of 2400 which gives mA output. It is still a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.
Description
Why the Interface series 2404 Standard Stainless Steel 2-Wire Amplified Load Cell is the best in class: Stainless steel construction Tension and compression Counterbored mounting holes Internally amplified with 4-20 mA output Proprietary Interface temperature compensated strain gages More Information The 2404 is an amplified version of 2400 which gives mA output. It is still a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Standard Stainless Steel 2-Wire Amplified Load Cell - Model 2434 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Stainless Steel 2-Wire Amplified Load Cell
Model 2434
Standard Stainless Steel 2-Wire Amplified Load Cell Model 2434
Why the Interface series 2404 Standard Stainless Steel 2-Wire Amplified Load Cell is the best in class: Stainless steel construction Tension and compression Counterbored mounting holes Internally amplified with 4-20 mA output Proprietary Interface temperature compensated strain gages More Information The 2404 is an amplified version of 2400 which gives mA output. It is still a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.

Why the Interface series 2404 Standard Stainless Steel 2-Wire Amplified Load Cell is the best in class:

  • Stainless steel construction
  • Tension and compression
  • Counterbored mounting holes
  • Internally amplified with 4-20 mA output
  • Proprietary Interface temperature compensated strain gages

More Information

The 2404 is an amplified version of 2400 which gives mA output. It is still a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 2434
Product Name Standard Stainless Steel 2-Wire Amplified Load Cell
Force Rating 2000 to 5000 lbs (907 to 2268 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K0-G0 - KZ-011-0400-200N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
IEPE Force Sensor - 1050V3 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output IEPE / CCLD
Device Sensor Element / Chip
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Fatigue Rated Universal Load Cells - FFL(120/±80)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details