Interface, Inc. - AZ Datasheets for Torque Sensors
Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications.
Torque Sensors: Learn more
| Product Name | Notes |
|---|---|
| • 300K to 3,000K lb-in capacities (34K Nm to 340K Nm) • Male square on each end • High stiffness • 2X save overload • Fully calibrated, CW & CCW... | |
| • Capacities from 0.5 kN to 20 kN Force and from 5 Nm to 50 Nm Torque • Measures Force and Torque in one package The AT101 is an axial... | |
| • Capacities: Force (kN) / Torque (Nm) - 10/10, 20/20 • Compact design • Bottom cable exit The AT103 is an axial torsion transducer for measuring both torque and force... | |
| Why the Interface series 5330 Hollow Flange Reaction Torque Transducer is the best in class: High torsional stiffness Extraneous load resistance Compact More Information The 5330 features a large thru-hole... | |
| Why the Interface series 5355 Solid Flange Reaction Torque Transducer is the best in class: High torsional stiffness Extraneous load resistance Compact More Information 5355 Solid Flange Reaction torque transducer... | |
| Why the Interface series 5400 Series Flange Style Reaction Torque Transducer is the best in class: Capacities from 226 to 565K Nm (2K to 500K lb-in) High torsional stiffness Flange... | |
| Why the Interface series MRT Miniature Reaction Torque Transducer is the best in class: Proprietary Interface temperature compensated strain gages Low capacity - As low as 1.77 in-lb (0.2Nm) Small... | |
| Why the Interface series MRT2 Miniature Overload Protected Reaction Torque Transducer is the best in class: Capacities from 0.2 to 50 Nm (1.77 to 443 lbf-in) Overload protected to 3X... | |
| Why the Interface series MRTP Torque Transducer is the best in class: Capacity 0.2 Nm 7X overload protection High accuracy .05% nonlinearity (worst case) High accuracy .04% average hystersis (worst... | |
| Why the Interface series RT10E High Capacity Rotary Transformer Torque Transducer is the best in class: 4X overload rating Infinite fatigue life Hardened to EMI from adjustable speed drives Performance... | |
| Why the Interface series T1 Torque Coupling Rotary Torque Transducer is the best in class: Capacities from 50 to 1K Nm (442 to 8,850 lb-in) Shortest overall length Integrated coupling... | |
| Why the Interface series T11 Bearingless Rotary Torque Transducer is the best in class: Capacities from 0.005 to 150 Nm (0.04 to 1,327 lb-in) Bearingless High speed - to 30K... | |
| Why the Interface series T12 Square Drive is the best in class: Capacities from 0.10 to 5K Nm (0.88 to 44K lb-in) ±5 VDC output 12-28 VDC supply Contactless-no slip... | |
| Why the Interface series T14 Slip-Ring Rotary Torque Transducer is the best in class: Capacities from 1 Nm to 500 Nm (8.85 to 4.4K lb-in) Integrated speed and angle measurement... | |
| Why the Interface series T15 Hex Drive Rotary Torque Transducer is the best in class: Capacities from 0.2 Nm to 20 Nm (1.77 to 177 lb-in) Contactless High-level ±5V output... | |
| Why the Interface series T22 Pulley Rotary Torque Transducer is the best in class: Capacities from 20 Nm to 5K Nm (177 to 44K lb-in) ±5 VDC output Digital electronics... | |
| Why the Interface series T3 Precision-Pedestal Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in) Integral mounting base ±5 VDC... | |
| Why the Interface series T4 General Purpose Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 1K Nm (0.88 to 8.85K lb-in) ±5 VDC output Digital... | |
| Why the Interface series T5 General Purpose-Pedestal Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 1K Nm (0.85 to 8.85K lb-in) Integral mounting base ±5... | |
| Why the Interface series T6 Dual Range Rotary Torque Transducer is the best in class: Dual range capacities - 10:1 ratio (10/1 to 10K/1K Nm) (8.85/88.5 to 88.5K/8.85K lb-in) Dual... | |
| Why the Interface series T7 Dual Range-Pedestal Rotary Torque Transducer is the best in class: Dual range capacities - 10:1 ratio (5/0.5 to 10K/1K Nm) (44.3/4.43 to 88.5K/8.85K lb-in) Integral... | |
| Why the Interface series T8 ECO Rotary Torque Transducer is the best in class: Capacities from 0.2 to 200 Nm (1.77 to 1.77K lb-in) Stainless steel shaft ±5 VDC output... | |
| Why the Interface series TS11 Flange Style Reaction Torque Transducer is the best in class: Capacities fro 10 to 20K Nm (88.5 to 177K lb-in) Compact Thru-hole design More Information... | |
| Why the Interface series TS12 Shaft Style Reaction Torque Transducer is the best in class: Capacities from 0.005 to 20K Nm (0.04 to 177K lb-in) Stainless steel shafts Compact More... | |
| Why the Interface series TS14 Square Drive Reaction Torque Transducer is the best in class: Capacities from 2 to 5K Nm (17.7 to 44.2 lbf-in) Simple operation - No moving... | |
| Why the Interface series TS15 Square Flange Style Reaction Torque Transducer is the best in class: Capacities from 2 to 2K Nm (17.7 to 17.7K lbf-in) Convenient flange mounting Useful... | |
| Why the Interface series TS16 Square Flange Style Reaction Torque Transducer is the best in class: Capacities from 2 to 2K Nm (17.7 to 17.7K lbf-in) Convenient flange mounting Accepts... | |
| Why the Interface series TS17 Hex Drive Reaction Torque Transducer is the best in class: Capacities from 0.2 to 20 Nm (1.77 to 177 lb-in) Simple operation - no moving... | |
| Capacity 10 kN Force and 10 Nm Torque • Compact design • Side cable exit The AT102 is an axial torsion transducer for measuring both torque and force in a... | |
| Why the Interface series 5350 Solid Flange Reaction Torque Transducer is the best in class: High torsional stiffness Extraneous load resistance Compact Optional ±10 VDC output available on 100 oz-in... | |
| Why the Interface series RT12E High Capacity Rotary Transformer Torque Transducer is the best in class: 2X overload rating Performance to 0.1% Hardened to EMI from adjustable speed drives Bidirectional... | |
| Why the Interface series T2 Precision Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in) ±5 VDC output Digital electronics... | |
| 2X or 4X overload rating Performance to 0.1% NIST Traceable dead weight calibration Bidirectional operation including stall Ferrite-free rotary transformer coupling Calibration & balance free of cable effects Unexcelled immunity... | |
| Wireless Rotary Torque Transducer Capacities from 250 to 10K Nm (2,200 to 88,500 lb-in) Full 18-bit useable resolution (24 bit internal) 2,000 fully processed results per second 4X safe overload... | |
| Capacities from 0.005 Nm to 20 Nm 5X safe overload on capacities up to 2 Nm Very small measuring ranges The TS22 overload protected low capacity reaction torque transducer offers... | |
| Capacities from 10 Nm to 200 Nm Very short axial length Thru-hole The TS20 Hollow Flange reaction torque transdcuer features a large thru-hole design. The thru-hole can be used for... | |
| Capacities from 300 and 500 Nm (2.65K to 4.42K lb-in) Stainless steel shaft +5 VDC output 12-28 VDC supply Contactless speed/angle OPTION The T23 is a good choice for cost... | |
| Capacities from 5 Nm to 1000 Nm ±5V output Very short axial length Large thru-hole design Bearingless The T27 Hollow Flange Rotary torque transducer is used to provide non-contact torque... | |
| Convenient thru-hole flange mounting on one and a shaft on the other. Flange has internal pilot and the shaft is keyed per DIN 6885.1. Capacities from 5 to 5K Nm... | |
| Nominal torque from 1 Nm to 100 Nm Both shaft ends with keys Very short axial length High torsional stiffness The TS21 miniature shaft style reaction torque transducer features keyed... | |
| The TS19 features an ultra-compact design, allowing the smallest possible flange-to-flange thickness of any reaction torque sensor. Both flanges include pilots. Capacities from 100 to 5K Nm (88.5 to 44.3K... |