MODEL 1331 -- COMPRESSION-ONLY LOAD CELL
Interface, Inc. - AZ
Compression-Only Load Cell
Model 1331
Description
Small footprint - compact design
High output - 4 mV/V
Proprietary Interface temperature
compensated strain gages
Integral load button
Eccentric load compensated
0.0008%/°F (0.0015%/°C) max temperature effect on output
Barometric compensation
OPTIONS
Base (Recommended)
Compression overload protection
Standardized output
Special connectors
Multiple bridge
Connector protection
TEDS
Description
Small footprint - compact design
High output - 4 mV/V
Proprietary Interface temperature
compensated strain gages
Integral load button
Eccentric load compensated
0.0008%/°F (0.0015%/°C) max temperature effect on output
Barometric compensation
OPTIONS
Base (Recommended)
Compression overload protection
Standardized output
Special connectors
Multiple bridge
Connector protection
TEDS
Suppliers
Small footprint - compact design
High output - 4 mV/V
Proprietary Interface temperature
compensated strain gages
Integral load button
Eccentric load compensated
0.0008%/°F (0.0015%/°C) max temperature effect on output
Barometric compensation
OPTIONS
Base (Recommended)
Compression overload protection
Standardized output
Special connectors
Multiple bridge
Connector protection
TEDS
- Small footprint - compact design
- High output - 4 mV/V
- Proprietary Interface temperature
- compensated strain gages
- Integral load button
- Eccentric load compensated
- 0.0008%/°F (0.0015%/°C) max temperature effect on output
- Barometric compensation
OPTIONS
- Base (Recommended)
- Compression overload protection
- Standardized output
- Special connectors
- Multiple bridge
- Connector protection
- TEDS
Supplier's Site
Technical Specifications
|
Product Category
|
Force and Load Sensors |
|
Product Number
|
Model 1331 |
|
Product Name
|
Compression-Only Load Cell |
|
Accuracy
|
0.07 ±% Full Scale
|
|
Force Measured
|
Compression
|
|
Package
|
Pancake
|
|
Output
|
Analog Voltage; 4
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Force Rating
2200 lbs (998 kg)
Shear Type
Bending Beam
Output
Passive (mV/V)
View Details
Accuracy
0.50 ±% Full Scale
Device
Gauge / Indicator
View Details
Force Rating
100036 lbs (45368 kg)
Output
Analog Voltage
Device
Sensor / Transducer
View Details
XJCSENSOR Technology Co., Ltd.
Force Rating
11.03 to 110 lbs (5 to 50 kg)
Force Measured
Tension; Compression
Output
Analog Voltage
View Details