Interface, Inc. - AZ Rod End Model 2120

Description
Why the Interface series 2120 Rod End is the best in class: Automotive application Used to measure forces in a shaker table Custom column style design with rod end bearings Capacity 200kN More Information The 2120 rod end load cell is typically used with actuators where sensitivity to side loads is not important.
Description
Why the Interface series 2120 Rod End is the best in class: Automotive application Used to measure forces in a shaker table Custom column style design with rod end bearings Capacity 200kN More Information The 2120 rod end load cell is typically used with actuators where sensitivity to side loads is not important.

Suppliers

Company
Product
Description
Supplier Links
Rod End - Model 2120 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Rod End
Model 2120
Rod End Model 2120
Why the Interface series 2120 Rod End is the best in class: Automotive application Used to measure forces in a shaker table Custom column style design with rod end bearings Capacity 200kN More Information The 2120 rod end load cell is typically used with actuators where sensitivity to side loads is not important.

Why the Interface series 2120 Rod End is the best in class:

  • Automotive application
  • Used to measure forces in a shaker table
  • Custom column style design with rod end bearings
  • Capacity 200kN

More Information

The 2120 rod end load cell is typically used with actuators where sensitivity to side loads is not important.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 2120
Product Name Rod End
Force Rating 44960 lbs (20390 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E2-K1-G1 - KZ-011-0400-80N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW12CC3/150kg - 1-PW12CC3/150KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 331 lbs (150 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
STL Series - STL-1 - Strainsert
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension
Package Link
View Details