MODEL LBMU-500 -- ULTRA COMPRESSION LOAD BUTTON
Interface, Inc. - AZ
Ultra Compression Load Button
Model LBMU-500
Description
Capacities from 100 - 1K lbf
Temperature Compensated
Superior to Any Other Load Button
Stainless Steel
Enhanced Eccentric Load Rejection
Description
Capacities from 100 - 1K lbf
Temperature Compensated
Superior to Any Other Load Button
Stainless Steel
Enhanced Eccentric Load Rejection
Suppliers
Capacities from 100 - 1K lbf
Temperature Compensated
Superior to Any Other Load Button
Stainless Steel
Enhanced Eccentric Load Rejection
- Capacities from 100 - 1K lbf
- Temperature Compensated
- Superior to Any Other Load Button
- Stainless Steel
- Enhanced Eccentric Load Rejection
Supplier's Site
Technical Specifications
|
Product Category
|
Force and Load Sensors |
|
Product Number
|
Model LBMU-500 |
|
Product Name
|
Ultra Compression Load Button |
|
Force Rating
|
500 lbs (227 kg)
|
|
Accuracy
|
0.15 ±% Full Scale
|
|
Force Measured
|
Tension; Compression
|
|
Package
|
Pancake
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Force Rating
165 lbs (75 kg)
Output
Passive (mV/V)
Device
Sensor Element / Chip; Sensor / Transducer
View Details
Output
Digital; RS-232 / RS-422 / RS-485; RS232
Device
Gauge / Indicator
View Details
Force Rating
360000 lbs (163265 kg)
Package
Load Pin
Output
Analog Voltage
View Details
XJCSENSOR Technology Co., Ltd.
Force Rating
11.03 to 10000 lbs (5 to 4535 kg)
Force Measured
Compression
Output
Analog Voltage
View Details