Interface, Inc. - AZ Dual Range Standard Load Cell Compression-Only Model 2141

Description
Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate asurements throughout test range 4X to 5X overload protection on lower pacity load cell Proprietary Interface temperature mpensated gages High output for both ranges - to 4 mV/V Eccentric load compensated Shunt calibration Low deflection
Description
Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate asurements throughout test range 4X to 5X overload protection on lower pacity load cell Proprietary Interface temperature mpensated gages High output for both ranges - to 4 mV/V Eccentric load compensated Shunt calibration Low deflection

Suppliers

Company
Product
Description
Supplier Links
Dual Range Standard Load Cell Compression-Only - Model 2141 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Dual Range Standard Load Cell Compression-Only
Model 2141
Dual Range Standard Load Cell Compression-Only Model 2141
Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate asurements throughout test range 4X to 5X overload protection on lower pacity load cell Proprietary Interface temperature mpensated gages High output for both ranges - to 4 mV/V Eccentric load compensated Shunt calibration Low deflection

Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class:

  • Dual range allows for accurate
  • asurements throughout test range
  • 4X to 5X overload protection on lower
  • pacity load cell
  • Proprietary Interface temperature
  • mpensated gages
  • High output for both ranges - to 4 mV/V
  • Eccentric load compensated
  • Shunt calibration
  • Low deflection
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 2141
Product Name Dual Range Standard Load Cell Compression-Only
Force Rating 56200 to 269760 lbs (25488 to 122340 kg)
Force Measured Compression
Package Pancake
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E0-K1-G0 - KZ-011-0400-300N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Load button for C6B/200kN - 1-C6/20T/ZL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Load Pins - CPA-0.5-1 - Strainsert
Specs
Force Rating 3000 lbs (1361 kg)
Package Load Pin
Output Analog Voltage
View Details