Interface, Inc. - AZ Miniature Load Cell Model LBS

Description
Why the Interface series LBS Miniature Compression Load Button is the best in class: Temperature compensated Integral Load button Small diameter From 0.12" height More Information The LBS is a smaller less accurate version of the LBM.
Description
Why the Interface series LBS Miniature Compression Load Button is the best in class: Temperature compensated Integral Load button Small diameter From 0.12" height More Information The LBS is a smaller less accurate version of the LBM.

Suppliers

Company
Product
Description
Supplier Links
Miniature Load Cell - Model LBS - Interface, Inc. - AZ
Scottsdale, AZ, USA
Miniature Load Cell
Model LBS
Miniature Load Cell Model LBS
Why the Interface series LBS Miniature Compression Load Button is the best in class: Temperature compensated Integral Load button Small diameter From 0.12" height More Information The LBS is a smaller less accurate version of the LBM.

Why the Interface series LBS Miniature Compression Load Button is the best in class:

  • Temperature compensated
  • Integral Load button
  • Small diameter
  • From 0.12" height

More Information

The LBS is a smaller less accurate version of the LBM.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model LBS
Product Name Miniature Load Cell
Force Rating 5 to 1000 lbs (2.27 to 454 kg)
Force Measured Compression
Package Donut / Washer; Miniature
Output Analog Voltage; 2.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Pendulum load cell C16D1/40t - 1-C16A2D1/40T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 80000 lbs (36281 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Load Pins - CPA-1.5 - Strainsert
Specs
Force Rating 30000 lbs (13605 kg)
Package Load Pin
Output Analog Voltage
View Details